Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 777ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PT271024 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: PT271024 | Internal Number: 5-1419111-3 | TE Connectivity | TE Store |
INDUSTRY RELAY 24V 10A 2CO THT | TTI Europe |
Power Relay, Dpdt, 24Vdc, 12A, Tht | Newark Electronics |
Electromechanical Relay DPDT 24A 24VDC 777Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PT271024?
Additional datasheets, footprints and schematics for PT271024 are listed on our Part Details page. You can also find images and similar parts to PT271024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT271024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT271024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT271024 fall under?
The PT271024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT271024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT271024 you can contact the distributor directly for product support, shipping queries etc.
Is the PT271024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT271024 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for PT271024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT271024 often in real-time on the comparison pages.
What if I can't find stock of PT271024?
You can fill out our help required form which you can use to request a quote for PT271024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.