Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$6.24
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 192ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PT271012 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 192 Ω Coil Special Features: UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 750 mW 192 Ω | Power Relay | Part Number: PT271012 | Internal Number: 5-1419111-2 | TE Connectivity | TE Store |
Industrial Relays PT271012 | Rapid Electronics |
Power Relay, Dpdt, 12A, 240Vac, Th | Newark Electronics |
POWER RELAY, DPDT, 12A, 240VAC, TH | Farnell |
General Purpose Relay DPDT 400VAC 12VDC Through Hole Tube | Avnet America |
INDUSTRY RELAY 12V 10A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PT271012?
Additional datasheets, footprints and schematics for PT271012 are listed on our Part Details page. You can also find images and similar parts to PT271012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT271012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT271012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT271012 fall under?
The PT271012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT271012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT271012 you can contact the distributor directly for product support, shipping queries etc.
Is the PT271012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT271012 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PT271012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT271012 often in real-time on the comparison pages.
What if I can't find stock of PT271012?
You can fill out our help required form which you can use to request a quote for PT271012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.