Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Prices starting from US$6.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.72
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
694
in stock
|
Buy Now | |
Newark Electronics
from US$8.32
|
519
in stock
|
Buy Now | |
Chip One Stop
from US$7.08
|
519
in stock
|
Buy Now | |
Avnet America
from US$6.03
|
-
|
Buy Now | |
RS Americas
from US$8.71
|
-
|
Buy Now | |
TTI Europe
from US$6.17
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 12A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 192ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
PT270R24 | Rapid Electronics |
Pt270R24 |Potter&brumfield Te Connectivity PT270R24 | Newark Electronics |
TE Connectivity - Schrack Industrial Relay PT 2CO AC 24V 12A Blade Terminal | Distrelec |
PT Series Miniature Electromechanical Relay DPDT 12A 24VAC 192Ohm Socket | Avnet America |
Shrack, Plug-in relay w/ LED,12A DPDT 24ac coil | TE Connectivity PT270R24 | RS Americas |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PT270R24?
Additional datasheets, footprints and schematics for PT270R24 are listed on our Part Details page. You can also find images and similar parts to PT270R24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT270R24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT270R24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT270R24 fall under?
The PT270R24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT270R24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT270R24 you can contact the distributor directly for product support, shipping queries etc.
Is the PT270R24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT270R24 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for PT270R24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT270R24 often in real-time on the comparison pages.
What if I can't find stock of PT270R24?
You can fill out our help required form which you can use to request a quote for PT270R24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.