PT270730 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 240VAC 12A

Status: Unknown
Series: PT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.44

Distributor Stock
Logo for Farnell
Farnell
from US$8.62
52
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.44
340
in stock
Buy Now
Logo for TE Store
TE Store
from US$17.22
230
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.05
52
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.48
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 230VAC
Contact Current 12A
Product Range PT Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect
Contact Voltage VDC -
Contact Material -
Coil Resistance 19.465kohm
Approvals & Standards UL VDE
SVHC No SVHC (15-Jan-2018)
AC Coil Power 1VA
Approval Bodies LLOYDS VDE
Approval Category UL Recognised
Coil Voltage VAC Nom 230V
Contact Current AC Max 12A
Contact Current DC Max 12A
Contact Current Max 12A
Contact Voltage AC Max 230V
Contact Voltage AC Nom 250V
Contact Voltage DC Max 230V
Contact Voltage DC Nom 24V
DC Coil Power 750mW
Dielectric Voltage Coil to Contact 2500VAC
Dielectric Voltage Contact to Contact 1200VAC
External Depth 29mm
External Height 28mm
External Length / Height 28mm
External Width 22.5mm
Must Actuate Voltage 184V
Must Release Voltage 69V
Nom Operating Power 1VA
Operating Temperature Max 70°C
Operating Time 15ms

Alternative Descriptions

GPR PANEL PLUG-IN RELAY | TTI Europe
PT270730 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .9 VA 1 VA Coil Resistance: 19465 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .9 VA | Power Relay | Part Number: PT270730 | Internal Number: 5-1419111-1 | TE Connectivity | TE Store
General Purpose Relay, Pt Series, Power, Non Latching, Dpdt, 230 Vac, 12 A Rohs Compliant: Yes |Schrack Te Connectivity PT270730 | Newark Electronics
RELAY, DPDT, 240VAC, 12A | Farnell
Electromechanical Relay DPDT 24A 230VAC 19.465KOhm Plug-In | Avnet America
Shrack, DPDT plug-in relay,12A 230Vac coil | TE Connectivity PT270730 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PT270730?

Additional datasheets, footprints and schematics for PT270730 are listed on our Part Details page. You can also find images and similar parts to PT270730 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PT270730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT270730 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PT270730 fall under?

The PT270730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PT270730 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PT270730 you can contact the distributor directly for product support, shipping queries etc.

Is the PT270730 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PT270730 have stock available?

Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PT270730.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PT270730 often in real-time on the comparison pages.

What if I can't find stock of PT270730?

You can fill out our help required form which you can use to request a quote for PT270730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay