Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Product Range | PT Series |
---|---|
Relay Clip Type | Retaining |
For Use With | TE PT Series Miniature Relays |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Retaining Clip |
RELAY SOCKET | TTI Europe |
Retaining Clip, 29Mm, Miniature Relay | Newark Electronics |
Plastic Retaining Clip with Ejecting Function for PT 29 mm Height Miniature Relay | Avnet America |
Where can I find additional details, specifications and documents for a PT17024?
Additional datasheets, footprints and schematics for PT17024 are listed on our Part Details page. You can also find images and similar parts to PT17024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT17024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT17024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT17024 fall under?
The PT17024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT17024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT17024 you can contact the distributor directly for product support, shipping queries etc.
Is the PT17024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT17024 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PT17024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT17024 often in real-time on the comparison pages.
What if I can't find stock of PT17024?
You can fill out our help required form which you can use to request a quote for PT17024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.