Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Product Range | PT Series |
---|---|
Relay Clip Type | Retaining |
For Use With | PT 78 720 PT 78 730 PT 78 740 PT 78 741 DIN-rail Sockets |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Retaining Clip |
Case Material | Plastic |
External Length / Height | 29mm |
Pt17016 |Potter&brumfield Te Connectivity PT17016 | Newark Electronics |
Plastic Retaining Clip for PT 29 mm Height Miniature Relay | Avnet America |
Shrack, Plastic retaining clip for 29mm relays | TE Connectivity PT17016 | RS Americas |
Retaining clip for DIN PT socket | element14 |
ACCESSORY FOR PT-RELAY | TTI Europe |
RETAINING CLIP, FOR DIN PT SOCKET | Farnell |
Where can I find additional details, specifications and documents for a PT17016?
Additional datasheets, footprints and schematics for PT17016 are listed on our Part Details page. You can also find images and similar parts to PT17016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT17016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT17016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT17016 fall under?
The PT17016 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PT17016 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT17016 you can contact the distributor directly for product support, shipping queries etc.
Is the PT17016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT17016 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for PT17016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT17016 often in real-time on the comparison pages.
What if I can't find stock of PT17016?
You can fill out our help required form which you can use to request a quote for PT17016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.