Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | PT Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3892K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
PT Series 10 kOhm 3892 K Through Hole Epoxy Bead NTC Thermistor | Future Electronics |
Thermistor, NTC, PT Series, 10K OHM, 3892K Bead, Free Hanging | Littelfuse PT103J2 | RS Americas |
Ntc Thermistor, 10K, Radial Leaded | Newark Electronics |
Where can I find additional details, specifications and documents for a PT103J2?
Additional datasheets, footprints and schematics for PT103J2 are listed on our Part Details page. You can also find images and similar parts to PT103J2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PT103J2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PT103J2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PT103J2 fall under?
The PT103J2 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PT103J2 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PT103J2 you can contact the distributor directly for product support, shipping queries etc.
Is the PT103J2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PT103J2 have stock available?
Authorised distributors including Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for PT103J2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PT103J2 often in real-time on the comparison pages.
What if I can't find stock of PT103J2?
You can fill out our help required form which you can use to request a quote for PT103J2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.