Status: | Unknown |
---|---|
Series: | PSS Series |
RoHS: | Unknown |
Prices starting from US$10.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.83
|
No stock
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Rectangular |
No. of Pins | 2Pins |
Output Current | 1A |
Operating Magnetic Force Min | - |
Product Range | PSS Series |
Where can I find additional details, specifications and documents for a PSS2015?
Additional datasheets, footprints and schematics for PSS2015 are listed on our Part Details page. You can also find images and similar parts to PSS2015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSS2015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSS2015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSS2015 fall under?
The PSS2015 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PSS2015 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSS2015 you can contact the distributor directly for product support, shipping queries etc.
Is the PSS2015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSS2015 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PSS2015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSS2015 often in real-time on the comparison pages.
What if I can't find stock of PSS2015?
You can fill out our help required form which you can use to request a quote for PSS2015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.