Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
7,938
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
7,938
in stock
|
Buy Now | |
element14
from US$0.66
|
7,938
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
5,033
in stock
|
Buy Now | |
CoreStaff
from US$0.53
|
4,612
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High power class up to 4 to 5W. |
The lineup of ultra-low resistance value : correspondence from 0.2mΩ |
Excellent temperature coefficiency. |
Ideal for current detection under high current circuit. |
Automotive grade | Yes |
---|---|
Size[mm](inch) | 6432(2512) |
Rated Power[W] | 8 |
Resistance Tolerance | F (±1%) |
Resistance range[Ω] | 0.5m |
Temperature Coefficient[ppm/°C] | 0~+100 |
Operating Temperature[°C] | -65 to 175 |
Type | For current sensing |
Operating Temperature (Max.)[°C] | 175 |
Common Standard | AEC-Q200 (Automotive Grade) |
Data Sheet |
---|
PSR100KTQFF0L50 Data Sheet |
Application Note |
---|
Effect of PCB Design on Temperature Coefficient of Resistance |
Method of Suppressing Increase in Surface Temperature of Shunt Resistors |
Schematic Design & Verification |
---|
Low-Side Current Sensing Circuit Design |
Equation of failure rate |
Standards nominal resistance values,etc. |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
About Export Administration Regulations (EAR) |
Current Sense Res, 500 Μohm, 1%, 3 W | Newark Electronics |
CURRENT SENSE RES, 500 µOHM, 1%, 3 W | element14 |
Res Current Sense Metal Strip 2512 0.5m Ohm 1% 3W ±115ppm/°C Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PSR100KTQFF0L50?
Additional datasheets, footprints and schematics for PSR100KTQFF0L50 are listed on our Part Details page. You can also find images and similar parts to PSR100KTQFF0L50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSR100KTQFF0L50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSR100KTQFF0L50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSR100KTQFF0L50 fall under?
The PSR100KTQFF0L50 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PSR100KTQFF0L50 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSR100KTQFF0L50 you can contact the distributor directly for product support, shipping queries etc.
Is the PSR100KTQFF0L50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PSR100KTQFF0L50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for PSR100KTQFF0L50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSR100KTQFF0L50 often in real-time on the comparison pages.
What if I can't find stock of PSR100KTQFF0L50?
You can fill out our help required form which you can use to request a quote for PSR100KTQFF0L50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.