Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | Dual Radial Barbed |
---|---|
Operating Pressure Min | 0.004psi |
Operating Pressure Max | 0.018psi |
Contact Configuration | SPST-NO |
Sensor Mounting | Panel / Chassis |
Electrical Connection | Quick Connect |
Switching Voltage DC Resistive | 30V |
Switching Current DC Resistive | 40mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Case Material | Polycarbonate |
Current Rating | 40mA |
Material | PTFE |
Mechanical Life | 20 Million cycles |
Mounting | Screw |
Operating Temperature Min | 0.004°C |
Operating Voltage | 30V |
Overall Depth | 25.4mm |
Overall Height | 12.1mm |
Overall Width | 25.4mm |
Pressure Max | 0.018psi |
Proof Pressure | 8psi |
Switch Operation | Off-On |
Tolerance | 0.1% |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pressure Fitting Style | Dual Radial Barbed |
---|---|
Operating Pressure Min | 0.004psi |
Operating Pressure Max | 0.018psi |
Contact Configuration | SPST-NO |
Sensor Mounting | Panel / Chassis |
RoHS Compliant | Yes |
PRESSURE SWITCH, 0.004 - 0.018 PSI | element14 |
Pressure Switch, Spst-No, 0.018Psi | Newark Electronics |
Where can I find additional details, specifications and documents for a PSF102-7652-710?
Additional datasheets, footprints and schematics for PSF102-7652-710 are listed on our Part Details page. You can also find images and similar parts to PSF102-7652-710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSF102-7652-710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSF102-7652-710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSF102-7652-710 fall under?
The PSF102-7652-710 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PSF102-7652-710 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSF102-7652-710 you can contact the distributor directly for product support, shipping queries etc.
Is the PSF102-7652-710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSF102-7652-710 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PSF102-7652-710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSF102-7652-710 often in real-time on the comparison pages.
What if I can't find stock of PSF102-7652-710?
You can fill out our help required form which you can use to request a quote for PSF102-7652-710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.