Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Fitting Style | Dual Radial Barbed |
---|---|
Operating Pressure Min | - |
Operating Pressure Max | 1.804psi |
Contact Configuration | SPST-NO |
Sensor Mounting | Panel / Chassis |
Electrical Connection | Quick Connect |
Switching Voltage DC Resistive | 30V |
Switching Current DC Resistive | 40mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Case Material | Polycarbonate |
Current Rating | 40mA |
Material | Polyurethane Diaphragm |
Mechanical Life | 20 Million cycles |
Mounting | Screw |
Operating Temperature Max | 65.5°C |
Operating Temperature Min | 4.5°C |
Operating Temperature Range | +4.5°C to +65.5°C |
Operating Voltage | 30V |
Overall Depth | 25.4mm |
Overall Height | 9.2mm |
Overall Width | 25.4mm |
Pressure Max | 1.804psi |
Proof Pressure | 15psi |
Switch Operation | Off-On |
Tolerance | 20% |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
PRESSURE SWITCH, 1.804 PSI | element14 |
Pressure Switch, Miniature, Spst-No, 1.804 Psi, Quick Connect, Dual Radial Barbed, Panel/Chassis Rohs Compliant: Yes |Multicomp Pro PSF100A-50.0 | Newark Electronics |
Where can I find additional details, specifications and documents for a PSF100A-50.0?
Additional datasheets, footprints and schematics for PSF100A-50.0 are listed on our Part Details page. You can also find images and similar parts to PSF100A-50.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PSF100A-50.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSF100A-50.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PSF100A-50.0 fall under?
The PSF100A-50.0 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PSF100A-50.0 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PSF100A-50.0 you can contact the distributor directly for product support, shipping queries etc.
Is the PSF100A-50.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PSF100A-50.0 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PSF100A-50.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PSF100A-50.0 often in real-time on the comparison pages.
What if I can't find stock of PSF100A-50.0?
You can fill out our help required form which you can use to request a quote for PSF100A-50.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.