PSF100A-1.5 Sensors & Transducers by Multicomp

PRESSURE SWITCH 0.054 PSI

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.67

Distributor Stock
Logo for Farnell
Farnell
from US$46.67
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$48.50
72
in stock
Buy Now
Logo for element14
element14
from US$48.99
-
Buy Now

Specifications

Pressure Fitting Style Dual Radial Barbed
Operating Pressure Min -
Operating Pressure Max 0.054psi
Contact Configuration SPST-NO
Sensor Mounting Panel / Chassis
Electrical Connection Quick Connect
Switching Voltage DC Resistive 30V
Switching Current DC Resistive 40mA
Product Range -
SVHC No SVHC (07-Jul-2017)
Case Material Polycarbonate
Current Rating 40mA
Material Polyurethane Diaphragm
Mechanical Life 20 Million cycles
Mounting Screw
Operating Temperature Max 65.5°C
Operating Temperature Min 4.5°C
Operating Temperature Range +4.5°C to +65.5°C
Operating Voltage 30V
Overall Depth 25.4mm
Overall Height 9.2mm
Overall Width 25.4mm
Pressure Max 0.054psi
Proof Pressure 8psi
Switch Operation Off-On
Tolerance 20%


PSF100A-1.5 Sensors by Multicomp Pro

PRESSURE SWITCH, SPST-NO, 0.054PSI

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pressure Fitting Style Dual Radial Barbed
Operating Pressure Max 0.054psi
Contact Configuration SPST-NO
Sensor Mounting Panel / Chassis
RoHS Compliant Yes

Alternative Descriptions

Pressure Switch, Spst-No, 0.054Psi | Newark Electronics
PRESSURE SWITCH, 0.054 PSI | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PSF100A-1.5?

Additional datasheets, footprints and schematics for PSF100A-1.5 are listed on our Part Details page. You can also find images and similar parts to PSF100A-1.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PSF100A-1.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PSF100A-1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PSF100A-1.5 fall under?

The PSF100A-1.5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to PSF100A-1.5 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PSF100A-1.5 you can contact the distributor directly for product support, shipping queries etc.

Is the PSF100A-1.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PSF100A-1.5 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PSF100A-1.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PSF100A-1.5 often in real-time on the comparison pages.

What if I can't find stock of PSF100A-1.5?

You can fill out our help required form which you can use to request a quote for PSF100A-1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay