Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Sensor Mounting | Cable |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Supply Current | 1A |
Product Range | - |
Approval Bodies | UL |
Contact Configuration | SPST-NO |
External Depth | 6.4mm |
External Length / Height | 19.5mm |
External Width | 28.5mm |
Fixing Centres | 21mm |
Lead Length | 500mm |
Load Voltage DC Max | 100VDC |
Material | Nylon 6.6 |
Operating Temperature Range | 0°C to +70°C |
RMS Load Voltage Max | 250VAC |
Resistive Current Rating | 1A |
Sensing Distance Max | 10mm |
Sensor Input | Magnetic |
Supply Voltage AC Max | 250V |
Switch Operation | Off-On |
Switching Power Max | 15W |
Switching Voltage | 250VAC |
Termination Type | Wire Leaded |
Position Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a PS2011?
Additional datasheets, footprints and schematics for PS2011 are listed on our Part Details page. You can also find images and similar parts to PS2011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS2011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS2011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS2011 fall under?
The PS2011 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PS2011 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS2011 you can contact the distributor directly for product support, shipping queries etc.
Is the PS2011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS2011 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS2011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS2011 often in real-time on the comparison pages.
What if I can't find stock of PS2011?
You can fill out our help required form which you can use to request a quote for PS2011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.