Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 62mm |
External Width - Metric | 117mm |
External Depth - Metric | 63mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.44" |
External Width - Imperial | 4.61" |
External Depth - Imperial | 2.48" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94-HB |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 3.2mm |
---|---|
Tip / Nozzle Style | Conical |
For Use With | Pro 100 Pro 110 Pro 120 Pro 150 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Length | 36mm |
Operating Temperature Max | 550°C |
Tip / Nozzle Size | 3.2mm |
Tip Length | 16.5mm |
Tip Size | 3.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EPDM Rubber Cold Shrink Insertion Seal PS2, 5/8 to 7/8in O.D., Black | 3M PS-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Handheld |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 62mm |
External Width - Metric | 117mm |
External Depth - Metric | 63mm |
Body Color | Black |
RoHS Compliant | Yes |
BOX, PSU STYLE, BLACK | element14 |
Enclosure, Power Supply, Plastic, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a PS2?
Additional datasheets, footprints and schematics for PS2 are listed on our Part Details page. You can also find images and similar parts to PS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS2 fall under?
The PS2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PS2 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS2 you can contact the distributor directly for product support, shipping queries etc.
Is the PS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS2 have stock available?
Authorised distributors including Conrad, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for PS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS2 often in real-time on the comparison pages.
What if I can't find stock of PS2?
You can fill out our help required form which you can use to request a quote for PS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.