Status: | Unknown |
---|---|
Series: | PS1 Series |
RoHS: | Unknown |
Sensing Range Max | 10mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Supply Current | 1A |
Product Range | PS1 Series |
Contact Configuration | SPST-NO |
External Depth | 6.4mm |
External Length / Height | 19.5mm |
External Width | 28.5mm |
Fixing Centres | 21mm |
Lead Length | 500mm |
Load Voltage DC Max | 100VDC |
Material | Nylon 6.6 |
Operating Temperature Range | 0°C to +70°C |
RMS Load Voltage Max | 250VAC |
Resistive Current Rating | 1A |
Sensing Distance Max | 10mm |
Sensor Input | Magnetic |
Supply Voltage AC Max | 250V |
Switch Operation | Off-On |
Switching Power Max | 15W |
Switching Voltage | 250VAC |
Termination Type | Wire Leaded |
Measurement Specialities PS1011 MEAS Nylon Housed Proximity Sensor | Rapid Electronics |
Position Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a PS1011?
Additional datasheets, footprints and schematics for PS1011 are listed on our Part Details page. You can also find images and similar parts to PS1011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS1011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS1011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS1011 fall under?
The PS1011 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PS1011 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS1011 you can contact the distributor directly for product support, shipping queries etc.
Is the PS1011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS1011 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PS1011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS1011 often in real-time on the comparison pages.
What if I can't find stock of PS1011?
You can fill out our help required form which you can use to request a quote for PS1011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.