Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$26.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.46
|
150
in stock
|
Buy Now | |
element14
from US$26.05
|
152
in stock
|
Buy Now | |
Farnell
from US$33.52
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$31.50
|
67
in stock
|
Buy Now | |
RS Americas
from US$28.33
|
35
in stock
|
Buy Now | |
Avnet America
from US$30.47
|
-
|
Buy Now | |
TE Store
from US$59.53
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Plug Type | IEC 60320 C14 |
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC | element14 |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
AC Power Entry Modules, C1269, 8-6609107-4, Corcom P Series | TE Connectivity PS0SXSSXB | RS Americas |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse ST 1 Port | Avnet America |
PS0SXSSXB=C1269 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SXSSXB | Internal Number: 8-6609107-3 | PS0SXSSXB=C1269 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (Series/Parallel) DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part# PS0SXSSXB | TE Store |
Where can I find additional details, specifications and documents for a PS0SXSSXB?
Additional datasheets, footprints and schematics for PS0SXSSXB are listed on our Part Details page. You can also find images and similar parts to PS0SXSSXB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SXSSXB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SXSSXB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SXSSXB fall under?
The PS0SXSSXB is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SXSSXB when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SXSSXB you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SXSSXB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SXSSXB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for PS0SXSSXB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SXSSXB often in real-time on the comparison pages.
What if I can't find stock of PS0SXSSXB?
You can fill out our help required form which you can use to request a quote for PS0SXSSXB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.