Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
Connector, Power Entry, Plug, 10A, 250V | Newark Electronics |
Male IEC Filter Snap-In, faston, Rated 10A, 250 V ac Operating Frequency 50/60Hz | TE Connectivity PS0SXSSXA | RS Americas |
CONNECTOR, POWER ENTRY, PLUG, 10A, 250V | element14 |
PS0SXSSXA=C1099 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SXSSXA | Internal Number: 4-6609107-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PS0SXSSXA?
Additional datasheets, footprints and schematics for PS0SXSSXA are listed on our Part Details page. You can also find images and similar parts to PS0SXSSXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SXSSXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SXSSXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SXSSXA fall under?
The PS0SXSSXA is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SXSSXA when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SXSSXA you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SXSSXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SXSSXA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for PS0SXSSXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SXSSXA often in real-time on the comparison pages.
What if I can't find stock of PS0SXSSXA?
You can fill out our help required form which you can use to request a quote for PS0SXSSXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.