Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$21.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$28.34
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$25.72
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
125
in stock
|
Buy Now | |
Avnet America
from US$22.68
|
-
|
Buy Now | |
RS Americas
from US$32.11
|
-
|
Buy Now | |
TE Store
from US$52.12
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Ps0Ssdhxa=C4418 |Corcom Te Connectivity PS0SSDHXA | Newark Electronics |
AC Power Entry Modules SNAP-IN 10AMP | Rapid Electronics |
Power Entry Module EMI/RFI Filtered | Avnet America |
Filter, PS0SSDHXA=C4418 | TE Connectivity PS0SSDHXA | RS Americas |
Special Order: PS0SSDHXA=C4418 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Dual AC (SMPS) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SSDHXA | Internal Number: 6609951-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PS0SSDHXA?
Additional datasheets, footprints and schematics for PS0SSDHXA are listed on our Part Details page. You can also find images and similar parts to PS0SSDHXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SSDHXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SSDHXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SSDHXA fall under?
The PS0SSDHXA is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SSDHXA when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SSDHXA you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SSDHXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SSDHXA have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for PS0SSDHXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SSDHXA often in real-time on the comparison pages.
What if I can't find stock of PS0SSDHXA?
You can fill out our help required form which you can use to request a quote for PS0SSDHXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.