PS0S0SS3A Power Entry Connectors by TE Connectivity

POWER ENTRY MODULE 3A 500UA

Status: Unknown
Series: P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.67

Distributor Stock
Logo for RS
RS
from US$15.67
No stock
Buy Now
Logo for TE Store
TE Store
from US$55.97
346
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$23.39
140
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.20
140
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$28.66
139
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$28.66
46
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$23.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$21.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.67
-
Buy Now
Logo for element14
element14
from US$26.87
-
Buy Now
Logo for Farnell
Farnell
from US$26.52
-
Buy Now

Specifications

Product Range P Series
Gender Plug
Voltage Rating 250VAC
Current Rating 3A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect
Contact Termination Quick Connect

Alternative Descriptions

PS0S0SS3A=C1186 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Single AC DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0S0SS3A | Internal Number: 7-6609107-3 | TE Connectivity | TE Store
Power Entry Modules 3A SINGLE FUSE SNAP IN MOUNT | Rapid Electronics
7-6609107-3 PS0S0SS3A=C1186 | Heilind Electronics
ER - Power Entry Module | RS
Power Entry Module, 3A, 500Ua | Newark Electronics
Power Entry Module EMI/RFI Filtered M 2 POS 250VAC 3A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America
PwrEntryMod, Male, IEC, Std, Snap-In, Front, Faston Tab, 250VAC, Corcom P Series | TE Connectivity PS0S0SS3A | RS Americas
POWER ENTRY MODULE, 3A, 500UA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PS0S0SS3A?

Additional datasheets, footprints and schematics for PS0S0SS3A are listed on our Part Details page. You can also find images and similar parts to PS0S0SS3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PS0S0SS3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0SS3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PS0S0SS3A fall under?

The PS0S0SS3A is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to PS0S0SS3A when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0SS3A you can contact the distributor directly for product support, shipping queries etc.

Is the PS0S0SS3A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PS0S0SS3A have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for PS0S0SS3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PS0S0SS3A often in real-time on the comparison pages.

What if I can't find stock of PS0S0SS3A?

You can fill out our help required form which you can use to request a quote for PS0S0SS3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay