Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$24.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.84
|
91
in stock
|
Buy Now | |
TTI Europe
from US$24.10
|
512
in stock
|
Buy Now | |
TE Store
from US$60.21
|
127
in stock
|
Buy Now | |
element14
from US$27.23
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$30.05
|
55
in stock
|
Buy Now | |
Rapid Electronics
from US$41.14
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$47.80
|
9
in stock
|
Buy Now | |
Avnet America
from US$29.10
|
-
|
Buy Now | |
RS Americas
from US$26.30
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Leakage Current Max | 500µA |
10A 250V SWITCHED FUSED | TTI Europe |
PS0S0DSXB=C1265 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry Module Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0S0DSXB | Internal Number: 8-6609107-1 | TE Connectivity | TE Store |
FILTER, INLET, IEC, DUAL FUSE, 10A | element14 |
Power Entry Module, 10A, 500Ua | Newark Electronics |
Power Entry Modules 10A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse ST 1 Port | Avnet America |
Male IEC Filter Snap-In, faston, Rated At 10A,250 V ac Operating Frequency 50/60Hz | TE Connectivity PS0S0DSXB | RS Americas |
Where can I find additional details, specifications and documents for a PS0S0DSXB?
Additional datasheets, footprints and schematics for PS0S0DSXB are listed on our Part Details page. You can also find images and similar parts to PS0S0DSXB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0S0DSXB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0DSXB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0S0DSXB fall under?
The PS0S0DSXB is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0S0DSXB when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0DSXB you can contact the distributor directly for product support, shipping queries etc.
Is the PS0S0DSXB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0S0DSXB have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for PS0S0DSXB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0S0DSXB often in real-time on the comparison pages.
What if I can't find stock of PS0S0DSXB?
You can fill out our help required form which you can use to request a quote for PS0S0DSXB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.