Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$23.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.48
|
3
in stock
|
Buy Now | |
TE Store
from US$52.25
|
154
in stock
|
Buy Now | |
RS Americas
from US$26.22
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$25.38
|
10
in stock
|
Buy Now | |
Farnell
from US$25.85
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$33.40
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$48.20
|
7
in stock
|
Buy Now | |
Avnet America
from US$40.37
|
-
|
Buy Now | |
element14
from US$25.63
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
PS0S0DS6B=C1185 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Complete Shield Product Orientation: Vertical Power Entry Module Single AC DPST Complete Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0S0DS6B | Internal Number: 7-6609107-2 | TE Connectivity | TE Store |
Power Entry Module,6 A,120/250 VAC, General Purpose,50 to 60 Hz, DPST, | TE Connectivity PS0S0DS6B | RS Americas |
Iec Filter, Standard, 6A, 250Vac, Qc | Newark Electronics |
IEC FILTER, STANDARD, 6A, 250VAC, QC | Farnell |
AC Power Entry Modules 6A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
PowerEntryModule,6A,120/250VAC | RS |
Power Entry Module EMI/RFI Filtered M 2 POS 250VAC 6A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America |
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a PS0S0DS6B?
Additional datasheets, footprints and schematics for PS0S0DS6B are listed on our Part Details page. You can also find images and similar parts to PS0S0DS6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0S0DS6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0DS6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0S0DS6B fall under?
The PS0S0DS6B is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0S0DS6B when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0DS6B you can contact the distributor directly for product support, shipping queries etc.
Is the PS0S0DS6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0S0DS6B have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for PS0S0DS6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0S0DS6B often in real-time on the comparison pages.
What if I can't find stock of PS0S0DS6B?
You can fill out our help required form which you can use to request a quote for PS0S0DS6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.