Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Quick Connect |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Leakage Current Max | 500µA |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Ps000Sm6E=C7084 |Corcom Te Connectivity PS000SM6E | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse/Voltage Selector ST 1 Port | Avnet America |
Corcom, Power Entry Module, Snap-In, Single Fuse, Medium Performance, 6A | TE Connectivity PS000SM6E | RS Americas |
Where can I find additional details, specifications and documents for a PS000SM6E?
Additional datasheets, footprints and schematics for PS000SM6E are listed on our Part Details page. You can also find images and similar parts to PS000SM6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS000SM6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000SM6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS000SM6E fall under?
The PS000SM6E is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS000SM6E when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS000SM6E you can contact the distributor directly for product support, shipping queries etc.
Is the PS000SM6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS000SM6E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PS000SM6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS000SM6E often in real-time on the comparison pages.
What if I can't find stock of PS000SM6E?
You can fill out our help required form which you can use to request a quote for PS000SM6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.