Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 100 – 240VAC |
---|---|
Output Voltage | 5VDC |
Power Connector Type on Power Supply | mini-XLR Receptacle |
Used with Converter or Panel | MVMC Converter, MC2 Converter |
Wall Plug Type | Europe |
Where can I find additional details, specifications and documents for a PS-5V-3W-MXLR-E?
Additional datasheets, footprints and schematics for PS-5V-3W-MXLR-E are listed on our Part Details page. You can also find images and similar parts to PS-5V-3W-MXLR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS-5V-3W-MXLR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS-5V-3W-MXLR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS-5V-3W-MXLR-E fall under?
The PS-5V-3W-MXLR-E is listed under Fiber Optics > Fiber Optic Converter Accessories.
Can I view similar or alternative parts?
You can view similar parts to PS-5V-3W-MXLR-E when available in the Fiber Optic Converter Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS-5V-3W-MXLR-E you can contact the distributor directly for product support, shipping queries etc.
Is the PS-5V-3W-MXLR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS-5V-3W-MXLR-E have stock available?
There is no stock from authorised distributors for PS-5V-3W-MXLR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS-5V-3W-MXLR-E often in real-time on the comparison pages.
What if I can't find stock of PS-5V-3W-MXLR-E?
You can fill out our help required form which you can use to request a quote for PS-5V-3W-MXLR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.