PRV6SAABJYB25104KA Resistors by Vishay Intertechnology

POTENTIOMETER LINEAR 100K 1.5W 10%

Status: Unknown
Series: PRV6 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.06

Distributor Stock
Logo for RS
RS
from US$10.30
106
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.95
878
in stock
Buy Now
Logo for element14
element14
from US$8.27
878
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.83
858
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 100kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1.5W
Resistance Tolerance ± 10%
Product Range PRV6 Series
Potentiometer Mounting Panel
Shaft Diameter 3.17mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 22mm
Bush Diameter 6.3mm
Bush Thread Length 6.35mm
Contact Resistance Variation + 2%
End Resistance 1ohm
External Length / Height 9.5mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Proof Voltage 1750V
Resistance 100kohm
Resistor Element Material Cermet
Rotation Electrical Angle 270°
Rotation Mechanical Angle 300°
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Temperature Coefficient ± 100ppm/°C
Tolerance + 10%
Tolerance - 10%
Voltage Rating 350V
Voltage Rating V DC 350V

Alternative Descriptions

Potentiometer, Cermet, 100Kohm, ±10% | Newark Electronics
POTENTIOMETER, LINEAR, 100K, 1.5W, 10% | element14
PRV6 Sealed Cermet Potentiometer 100K | RS
Rotary Potentiometer, Cermet, 100 kOhm, 1Turn, Linear, 1.22 W, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 100 kOhm, 1Turn, Linear, 1.22 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PRV6SAABJYB25104KA?

Additional datasheets, footprints and schematics for PRV6SAABJYB25104KA are listed on our Part Details page. You can also find images and similar parts to PRV6SAABJYB25104KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PRV6SAABJYB25104KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRV6SAABJYB25104KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PRV6SAABJYB25104KA fall under?

The PRV6SAABJYB25104KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PRV6SAABJYB25104KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PRV6SAABJYB25104KA you can contact the distributor directly for product support, shipping queries etc.

Is the PRV6SAABJYB25104KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PRV6SAABJYB25104KA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for PRV6SAABJYB25104KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PRV6SAABJYB25104KA often in real-time on the comparison pages.

What if I can't find stock of PRV6SAABJYB25104KA?

You can fill out our help required form which you can use to request a quote for PRV6SAABJYB25104KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay