Status: | Unknown |
---|---|
Series: | PRV6 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Log (Audio) |
Power Rating | 1.5W |
Resistance Tolerance | ± 10% |
Product Range | PRV6 Series |
Potentiometer Mounting | - |
Shaft Diameter | 3.17mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22mm |
Bush Diameter | 6.3mm |
Bush Thread Length | 6.35mm |
Contact Resistance Variation + | 2% |
End Resistance | 1ohm |
External Length / Height | 9.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1750V |
Resistance | 10kohm |
Resistor Element Material | Cermet |
Rotation Electrical Angle | 270° |
Rotation Mechanical Angle | 300° |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Temperature Coefficient | ± 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating | 350V |
Voltage Rating V DC | 350V |
Potentiometer PRV6 10K 10% 1.5W | RS |
PRV6 10K 10% LOG 0,75W | Rutronik |
Rotary Potentiometer, Cermet, Prv6 Series, 10 Kohm, Log (Audio), 1, 1.5 W Rohs Compliant: Yes |Vishay PRV6SAABJYB25103KL | Newark Electronics |
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Logarithmic, 750 mW, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a PRV6SAABJYB25103KL?
Additional datasheets, footprints and schematics for PRV6SAABJYB25103KL are listed on our Part Details page. You can also find images and similar parts to PRV6SAABJYB25103KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRV6SAABJYB25103KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRV6SAABJYB25103KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRV6SAABJYB25103KL fall under?
The PRV6SAABJYB25103KL is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRV6SAABJYB25103KL when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRV6SAABJYB25103KL you can contact the distributor directly for product support, shipping queries etc.
Is the PRV6SAABJYB25103KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRV6SAABJYB25103KL have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for PRV6SAABJYB25103KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRV6SAABJYB25103KL often in real-time on the comparison pages.
What if I can't find stock of PRV6SAABJYB25103KL?
You can fill out our help required form which you can use to request a quote for PRV6SAABJYB25103KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.