Status: | Unknown |
---|---|
Series: | PRV6 Series |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.35
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$8.89
|
1,509
in stock
|
Buy Now | |
Chip One Stop
from US$6.92
|
1,509
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
48
in stock
|
Buy Now | |
element14
from US$11.62
|
48
in stock
|
Buy Now | |
Future Electronics
from US$9.08
|
-
|
Buy Now | |
Avnet America
from US$7.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 200ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1.5W |
Resistance Tolerance | ± 10% |
Product Range | PRV6 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 3.17mm |
Potentiometer Cermet 1.5W 200ohm | Rapid Electronics |
Potentiometer, 200R, 1.5W, 10%, Panel | Newark Electronics |
POTENTIOMETER, 200R, 1.5W, 10%, PANEL | element14 |
PRV6 Series 3.17mm 200 Ohms 1.5w 1 Turn 10% Fully Sealed Potentiometer Thru-Hole | Future Electronics |
Rotary Potentiometer, Cermet, 200 Ohm, 1Turn, Linear, 1.5 W, ± 10% | Avnet America |
Rotary Potentiometer, Cermet, 200 Ohm, 1Turn, Linear, 1.5 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a PRV6SAABJXB25201KA?
Additional datasheets, footprints and schematics for PRV6SAABJXB25201KA are listed on our Part Details page. You can also find images and similar parts to PRV6SAABJXB25201KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRV6SAABJXB25201KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRV6SAABJXB25201KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRV6SAABJXB25201KA fall under?
The PRV6SAABJXB25201KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRV6SAABJXB25201KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRV6SAABJXB25201KA you can contact the distributor directly for product support, shipping queries etc.
Is the PRV6SAABJXB25201KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRV6SAABJXB25201KA have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PRV6SAABJXB25201KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRV6SAABJXB25201KA often in real-time on the comparison pages.
What if I can't find stock of PRV6SAABJXB25201KA?
You can fill out our help required form which you can use to request a quote for PRV6SAABJXB25201KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.