PRV6SAABGYB25103KA Resistors by Vishay Intertechnology

POTENTIOMETER 10K 1.5W 10% PANEL

Status: Unknown
Series: PRV6 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.06

Distributor Stock
Logo for Farnell
Farnell
from US$11.25
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.99
63
in stock
Buy Now
Logo for element14
element14
from US$11.60
63
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.06
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1.5W
Resistance Tolerance ± 10%
Product Range PRV6 Series
Potentiometer Mounting Panel
Shaft Diameter 3.17mm

Alternative Descriptions

Potentiometer, 10K, 1.5W, 10%, Panel | Newark Electronics
POTENTIOMETER, 10K, 1.5W, 10%, PANEL | element14
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1.5 W, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1.5 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PRV6SAABGYB25103KA?

Additional datasheets, footprints and schematics for PRV6SAABGYB25103KA are listed on our Part Details page. You can also find images and similar parts to PRV6SAABGYB25103KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PRV6SAABGYB25103KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRV6SAABGYB25103KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PRV6SAABGYB25103KA fall under?

The PRV6SAABGYB25103KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PRV6SAABGYB25103KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PRV6SAABGYB25103KA you can contact the distributor directly for product support, shipping queries etc.

Is the PRV6SAABGYB25103KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PRV6SAABGYB25103KA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for PRV6SAABGYB25103KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PRV6SAABGYB25103KA often in real-time on the comparison pages.

What if I can't find stock of PRV6SAABGYB25103KA?

You can fill out our help required form which you can use to request a quote for PRV6SAABGYB25103KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay