PRMAC-26X Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 1A 28VDC TH

Status: Unknown
Series: PRMA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.58

Distributor Stock
Logo for Farnell
Farnell
from US$50.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.58
-
Buy Now
Logo for element14
element14
from US$62.95
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$48.23
-
Buy Now
Logo for TE Store
TE Store
from US$52.95
-
Buy Now

Specifications

Coil Voltage 26.5VDC
Contact Configuration DPDT
Contact Current 1A
Product Range PRMA Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC -

Alternative Descriptions

Relay, Signal, Dpdt, 1A, 28Vdc, Th | Newark Electronics
RELAY, SIGNAL, DPDT, 1A, 28VDC, TH | element14
LOW SIGNAL RELAY | TTI Europe
PRMAC-26X=PRMA COTS TO-5 RELAY Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Coil Voltage: 26.5 VDC Coil Resistance: 1560 Ω Coil Power Rating DC: 450 mW To-5/.100 Grid Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 1560 Ω | Part Number: PRMAC-26X | Internal Number: 3-1617108-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PRMAC-26X?

Additional datasheets, footprints and schematics for PRMAC-26X are listed on our Part Details page. You can also find images and similar parts to PRMAC-26X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PRMAC-26X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRMAC-26X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PRMAC-26X fall under?

The PRMAC-26X is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PRMAC-26X when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PRMAC-26X you can contact the distributor directly for product support, shipping queries etc.

Is the PRMAC-26X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PRMAC-26X have stock available?

Authorised distributors including Newark Electronics, element14, TTI Europe, TE Store and Farnell have stock available or on a lead time for PRMAC-26X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PRMAC-26X often in real-time on the comparison pages.

What if I can't find stock of PRMAC-26X?

You can fill out our help required form which you can use to request a quote for PRMAC-26X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay