Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | PSU (Polysulphone) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Circular Connector, 1P Series, Receptacle, 3, Pin, Solder, Cable Mount Rohs Compliant: Yes |Redel PRH.N0.3GL.AC65GZ | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a PRH.N0.3GL.AC65GZ?
Additional datasheets, footprints and schematics for PRH.N0.3GL.AC65GZ are listed on our Part Details page. You can also find images and similar parts to PRH.N0.3GL.AC65GZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRH.N0.3GL.AC65GZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRH.N0.3GL.AC65GZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRH.N0.3GL.AC65GZ fall under?
The PRH.N0.3GL.AC65GZ is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PRH.N0.3GL.AC65GZ when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRH.N0.3GL.AC65GZ you can contact the distributor directly for product support, shipping queries etc.
Is the PRH.N0.3GL.AC65GZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRH.N0.3GL.AC65GZ have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PRH.N0.3GL.AC65GZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRH.N0.3GL.AC65GZ often in real-time on the comparison pages.
What if I can't find stock of PRH.N0.3GL.AC65GZ?
You can fill out our help required form which you can use to request a quote for PRH.N0.3GL.AC65GZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.