Status: | Unknown |
---|---|
Series: | PRF Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | PRF Series |
Approval Bodies | CSA ENEC UL VDE |
Bezel Depth | 25mm |
Bezel Width | 31.5mm |
Colour | Black |
Contact Current @ Contact Voltage AC Min | 10A |
Contact Current AC Max | 16A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 250V |
External Length / Height | 29.5mm |
Inrush Current | 80A |
Insulation Resistance | 100Mohm |
Material | Nylon 6/6 UL 94V-2 |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 100000 |
Panel Cutout Depth | 22.2mm |
Panel Cutout Size | 22.2 x 30.2 mm |
Panel Cutout Width | 30.2mm |
Panel Cutout length | 22.2mm |
Terminal Material | Silver plated copper alloy |
Rocker Switch, Dpst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant: Yes |Te Connectivity PRFDA1-16F-BB0BW | Newark Electronics |
Rocker Switches PWR ROCKER BLK ON-OFF | Rapid Electronics |
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Where can I find additional details, specifications and documents for a PRFDA1-16F-BB0BW?
Additional datasheets, footprints and schematics for PRFDA1-16F-BB0BW are listed on our Part Details page. You can also find images and similar parts to PRFDA1-16F-BB0BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRFDA1-16F-BB0BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRFDA1-16F-BB0BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRFDA1-16F-BB0BW fall under?
The PRFDA1-16F-BB0BW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRFDA1-16F-BB0BW when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRFDA1-16F-BB0BW you can contact the distributor directly for product support, shipping queries etc.
Is the PRFDA1-16F-BB0BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRFDA1-16F-BB0BW have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Avnet America have stock available or on a lead time for PRFDA1-16F-BB0BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRFDA1-16F-BB0BW often in real-time on the comparison pages.
What if I can't find stock of PRFDA1-16F-BB0BW?
You can fill out our help required form which you can use to request a quote for PRFDA1-16F-BB0BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.