Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 208VAC |
Contact Current | 25A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Relay, Dpst-No, 240Vac, 50Vdc, 25A | Newark Electronics |
RELAY, DPST-NO, 240VAC, 50VDC, 25A | element14 |
Electromechanical Relay DPST-NO 25A 208VAC Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a PRD-7AY0-208?
Additional datasheets, footprints and schematics for PRD-7AY0-208 are listed on our Part Details page. You can also find images and similar parts to PRD-7AY0-208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-7AY0-208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-7AY0-208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-7AY0-208 fall under?
The PRD-7AY0-208 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-7AY0-208 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-7AY0-208 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-7AY0-208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-7AY0-208 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PRD-7AY0-208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-7AY0-208 often in real-time on the comparison pages.
What if I can't find stock of PRD-7AY0-208?
You can fill out our help required form which you can use to request a quote for PRD-7AY0-208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.