Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Coil Voltage | - |
---|---|
Contact Current | - |
Product Range | PRD Series |
Relay Mounting | - |
Coil Type | - |
Contact Voltage VAC | - |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | - |
Contact Configuration:Dpdt | Newark Electronics |
Contact Configuration: DPDT | Farnell |
General Purpose Relays PRD-60031-1 | Rapid Electronics |
TYCO P&B CUSTOM HEAVY DUTY OPE | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-60031-1?
Additional datasheets, footprints and schematics for PRD-60031-1 are listed on our Part Details page. You can also find images and similar parts to PRD-60031-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-60031-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-60031-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-60031-1 fall under?
The PRD-60031-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-60031-1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-60031-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-60031-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-60031-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Relay Specialties have stock available or on a lead time for PRD-60031-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-60031-1 often in real-time on the comparison pages.
What if I can't find stock of PRD-60031-1?
You can fill out our help required form which you can use to request a quote for PRD-60031-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.