Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$38.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.69
|
No stock
|
Buy Now | |
TE Store
from US$120.75
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$51.86
|
-
|
Buy Now | |
Avnet America
from US$40.37
|
-
|
Buy Now | |
RS Americas
from US$57.59
|
-
|
Buy Now | |
element14
from US$46.27
|
-
|
Buy Now | |
Sager
from US$38.77
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 25A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Screw |
PRD-5DY0-12=PRD Number of Poles: 2 Coil Voltage Rating: 12 VDC Contact Current Rating: 25 A Coil Resistance: 71 Ω Mains Termination Connection Type: 8-32 Screw Definite Purpose Contactor | 2 12 VDC 25 A 71 Ω | Part Number: PRD-5DY0-12 | Internal Number: 1-1393128-6 | TE Connectivity | TE Store |
Relay, Spdt, 277Vac, 50Vdc, 25A | Newark Electronics |
Electromechanical Relay SPDT 25A 12VDC 71Ohm | Avnet America |
Relay, E-Mech, Power, SPDT, 25A, Ctrl-V 12DC, Vol-Rtg 277AC, Screw, PRD Series | TE Connectivity PRD-5DY0-12 | RS Americas |
RELAY, SPDT, 277VAC, 50VDC, 25A | element14 |
General Purpose Relays SPDT SCR TERM 12VDC | Sager |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-5DY0-12?
Additional datasheets, footprints and schematics for PRD-5DY0-12 are listed on our Part Details page. You can also find images and similar parts to PRD-5DY0-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-5DY0-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-5DY0-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-5DY0-12 fall under?
The PRD-5DY0-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-5DY0-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-5DY0-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-5DY0-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-5DY0-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PRD-5DY0-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-5DY0-12 often in real-time on the comparison pages.
What if I can't find stock of PRD-5DY0-12?
You can fill out our help required form which you can use to request a quote for PRD-5DY0-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.