Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$27.50
Contact Configuration | DPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 25A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Screw |
Relay, Dpdt, 277Vac, 50Vdc, 25A | Newark Electronics |
RELAY, DPDT, 277VAC, 50VDC, 25A | element14 |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Electromechanical Relay DPDT 25A 48VDC 1.15KOhm | Avnet America |
Relay, DPDT, Cur-Rtg 25 A, Ctrl-V 48 VDC, Vol-Rtg 240 VAC, #8-32 Screw Term | TE Connectivity PRD-11DY0-48 | RS Americas |
Where can I find additional details, specifications and documents for a PRD-11DY0-48?
Additional datasheets, footprints and schematics for PRD-11DY0-48 are listed on our Part Details page. You can also find images and similar parts to PRD-11DY0-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-11DY0-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-11DY0-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-11DY0-48 fall under?
The PRD-11DY0-48 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-11DY0-48 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-11DY0-48 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-11DY0-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-11DY0-48 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and Avnet America have stock available or on a lead time for PRD-11DY0-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-11DY0-48 often in real-time on the comparison pages.
What if I can't find stock of PRD-11DY0-48?
You can fill out our help required form which you can use to request a quote for PRD-11DY0-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.