Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$24.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$57.71
|
64
in stock
|
Buy Now | |
RS Americas
from US$55.06
|
64
in stock
|
Buy Now | |
element14
from US$50.99
|
64
in stock
|
Buy Now | |
Farnell
from US$53.01
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$90.81
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$91.00
|
4
in stock
|
Buy Now | |
Carlton-Bates
-
|
8
in stock
|
Buy Now | |
Avnet America
from US$55.33
|
-
|
Buy Now | |
Relay Specialties
from US$26.48
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 25A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 277VAC |
Relay Terminals | Screw |
Carry Current | 25A |
Relay, Dpdt, 277Vac, 50Vdc, 25A | Newark Electronics |
Relay, E-Mech, Power, DPDT, 25A, 24DC, Vol-Rtg 240AC, Screw, PRD Series | TE Connectivity PRD-11DY0-24 | RS Americas |
General Purpose Relays DPDT SCR TERM 24VDC | Rapid Electronics |
Relay, General Purpose Power | Carlton-Bates |
ER - Relay, Industrial | RS |
Electromechanical Relay DPDT 25A 24VDC 288Ohm | Avnet America |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-11DY0-24?
Additional datasheets, footprints and schematics for PRD-11DY0-24 are listed on our Part Details page. You can also find images and similar parts to PRD-11DY0-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-11DY0-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-11DY0-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-11DY0-24 fall under?
The PRD-11DY0-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-11DY0-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-11DY0-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-11DY0-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-11DY0-24 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Rapid Electronics have stock available or on a lead time for PRD-11DY0-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-11DY0-24 often in real-time on the comparison pages.
What if I can't find stock of PRD-11DY0-24?
You can fill out our help required form which you can use to request a quote for PRD-11DY0-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.