Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$59.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$77.19
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$72.16
|
41
in stock
|
Buy Now | |
element14
from US$65.32
|
41
in stock
|
Buy Now | |
TE Store
from US$170.68
|
24
in stock
|
Buy Now | |
RS Americas
from US$59.15
|
12
in stock
|
Buy Now | |
Avnet America
from US$72.38
|
-
|
Buy Now | |
Carlton-Bates
from US$95.18
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Screw |
Carry Current | 20A |
Relay, Dpdt, 250Vac, 125Vdc, 20A | Newark Electronics |
RELAY, DPDT, 250VAC, 125VDC, 20A | element14 |
PRD-11DJ0-24=PRD Number of Poles: 2 Coil Voltage Rating: 24 VDC Contact Current Rating: 20 A Coil Resistance: 288 Ω Mains Termination Connection Type: 8-32 Screw Definite Purpose Contactor | 2 24 VDC 20 A 288 Ω | Part Number: PRD-11DJ0-24 | Internal Number: 5-1393127-5 | TE Connectivity | TE Store |
Relay, Power,2,UL Listed, CSA Certified, UL Recognized,24V (Input),2 W, | TE Connectivity PRD-11DJ0-24 | RS Americas |
Electromechanical Relay DPDT 20A 24VDC 288Ohm | Avnet America |
Relay, General Purpose Power | Carlton-Bates |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-11DJ0-24?
Additional datasheets, footprints and schematics for PRD-11DJ0-24 are listed on our Part Details page. You can also find images and similar parts to PRD-11DJ0-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-11DJ0-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-11DJ0-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-11DJ0-24 fall under?
The PRD-11DJ0-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-11DJ0-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-11DJ0-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-11DJ0-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-11DJ0-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for PRD-11DJ0-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-11DJ0-24 often in real-time on the comparison pages.
What if I can't find stock of PRD-11DJ0-24?
You can fill out our help required form which you can use to request a quote for PRD-11DJ0-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.