Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.05
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 277V |
Rocker Switches PRCSA1-20F-BB0BW | Rapid Electronics |
Switch, Rocker, Spst, 20A, 277V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 20A, 277V, BLACK | element14 |
PR Series Power Rocker Switch 21.2 x 36.6 mm Panel Cut-Out 1-Pole ON-OFF Opaque Single-Color Quick Connect Terminal White "O –" Legend Black/Black | Avnet America |
Where can I find additional details, specifications and documents for a PRCSA1-20F-BB0BW?
Additional datasheets, footprints and schematics for PRCSA1-20F-BB0BW are listed on our Part Details page. You can also find images and similar parts to PRCSA1-20F-BB0BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRCSA1-20F-BB0BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRCSA1-20F-BB0BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRCSA1-20F-BB0BW fall under?
The PRCSA1-20F-BB0BW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRCSA1-20F-BB0BW when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRCSA1-20F-BB0BW you can contact the distributor directly for product support, shipping queries etc.
Is the PRCSA1-20F-BB0BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRCSA1-20F-BB0BW have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PRCSA1-20F-BB0BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRCSA1-20F-BB0BW often in real-time on the comparison pages.
What if I can't find stock of PRCSA1-20F-BB0BW?
You can fill out our help required form which you can use to request a quote for PRCSA1-20F-BB0BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.