Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 20A |
Contact Voltage AC Nom | 277V |
Prcdd1-20F-Bb0Ew,power Rocker |Alcoswitch Te Connectivity PRCDD1-20F-BB0EW | Newark Electronics |
Rocker Switches PRCDD1-20F-BB0EW POWER ROCKER | Rapid Electronics |
PR Series Power Rocker Switch 21.2 x 36.6 mm Panel Cut-Out 2-Pole ON-ON Opaque Single-Color Quick Connect Terminal White "I II" Legend Black/Black | Avnet America |
Where can I find additional details, specifications and documents for a PRCDD1-20F-BB0EW?
Additional datasheets, footprints and schematics for PRCDD1-20F-BB0EW are listed on our Part Details page. You can also find images and similar parts to PRCDD1-20F-BB0EW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRCDD1-20F-BB0EW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRCDD1-20F-BB0EW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRCDD1-20F-BB0EW fall under?
The PRCDD1-20F-BB0EW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRCDD1-20F-BB0EW when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRCDD1-20F-BB0EW you can contact the distributor directly for product support, shipping queries etc.
Is the PRCDD1-20F-BB0EW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRCDD1-20F-BB0EW have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for PRCDD1-20F-BB0EW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRCDD1-20F-BB0EW often in real-time on the comparison pages.
What if I can't find stock of PRCDD1-20F-BB0EW?
You can fill out our help required form which you can use to request a quote for PRCDD1-20F-BB0EW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.