PRCDA1-20F-BB0BW Switches, Relays & Solenoids by TE Connectivity

SWITCH ROCKER DPST 20A 277V BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.85


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$3.85
716
Buy Now
Logo for element14 element14 US$5.87
716
Buy Now
Logo for Avnet America Avnet America US$5.33
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Illumination Non Illuminated
Contact Configuration DPST
Switch Operation On-Off
Actuator / Cap Colour Black
Switch Mounting Panel Mount
Contact Current Max 20A
Contact Voltage AC Nom 277V

Alternative Descriptions

Switch, Rocker, Dpst, 20A, 277V, Black | Newark Electronics
SWITCH, ROCKER, DPST, 20A, 277V, BLACK | element14
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 20A 277VAC 100000Cycles Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PRCDA1-20F-BB0BW?

Additional datasheets, footprints and schematics for PRCDA1-20F-BB0BW are listed on our Part Details page. You can also find images and similar parts to PRCDA1-20F-BB0BW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PRCDA1-20F-BB0BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRCDA1-20F-BB0BW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PRCDA1-20F-BB0BW fall under?

The PRCDA1-20F-BB0BW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PRCDA1-20F-BB0BW when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PRCDA1-20F-BB0BW you can contact the distributor directly for product support, shipping queries etc.

Is the PRCDA1-20F-BB0BW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PRCDA1-20F-BB0BW have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PRCDA1-20F-BB0BW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PRCDA1-20F-BB0BW often in real-time on the comparison pages.

What if I can't find stock of PRCDA1-20F-BB0BW?

You can fill out our help required form which you can use to request a quote for PRCDA1-20F-BB0BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay