Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
678
in stock
|
Buy Now | |
Rapid Electronics
from US$2.22
|
1,281
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
1,281
in stock
|
Buy Now | |
TE Store
from US$3.06
|
895
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
678
in stock
|
Buy Now | |
element14
from US$1.73
|
678
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Rocker SW SPST ON-OFF QC PNL PWR ROCKER SWITCH | Rapid Electronics |
PRBSA1-16F-BB000=POWER ROCKER Switch Type: High Power Product Mount Type: Panel Indicator/Imprint Legend: None Panel Cutout Size: .545 x 1.086 in Panel Cutout Size: 13.8 x 27.6 mm High Power Panel .545 x 1.086" | Rocker Switch | Part Number: PRBSA1-16F-BB000 | Internal Number: 1571091-1 | TE Connectivity | TE Store |
Switch, Rocker, Spst, 16A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 16A, 250V, BLACK | element14 |
Switch Rocker ON OFF SPST Faston Curved Rocker 16A 250VAC 372.85VA >100000Cycle | Avnet America |
Where can I find additional details, specifications and documents for a PRBSA1-16F-BB000?
Additional datasheets, footprints and schematics for PRBSA1-16F-BB000 are listed on our Part Details page. You can also find images and similar parts to PRBSA1-16F-BB000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRBSA1-16F-BB000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRBSA1-16F-BB000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRBSA1-16F-BB000 fall under?
The PRBSA1-16F-BB000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRBSA1-16F-BB000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRBSA1-16F-BB000 you can contact the distributor directly for product support, shipping queries etc.
Is the PRBSA1-16F-BB000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRBSA1-16F-BB000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for PRBSA1-16F-BB000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRBSA1-16F-BB000 often in real-time on the comparison pages.
What if I can't find stock of PRBSA1-16F-BB000?
You can fill out our help required form which you can use to request a quote for PRBSA1-16F-BB000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.