Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
259
in stock
|
Buy Now | |
TE Store
from US$4.51
|
1,613
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
259
in stock
|
Buy Now | |
element14
from US$2.58
|
259
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$2.33
|
28
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
PRASC1-16F-BBR00=POWER ROCKER Switch Type: High Power Product Mount Type: Panel Indicator/Imprint Legend: None Panel Cutout Size: .514 x .754 in Panel Cutout Size: 13 x 19.2 mm High Power Panel .514 x .754" | Rocker Switch | Part Number: PRASC1-16F-BBR00 | Internal Number: 1571083-2 | TE Connectivity | TE Store |
Switch, Rocker, Spst, 16A, 250V, Black | Newark Electronics |
Rocker Switches SW Rocker ON OFF SP 16A 250VAC | Rapid Electronics |
Switch Rocker ON OFF SPST Faston Curved Rocker 16A 250VAC 372.85VA >100000Cycle Tray | Avnet America |
Switch, Power, Rocker, 16A, SPST, On-Off, Quick Connect, Black | TE Connectivity PRASC1-16F-BBR00 | RS Americas |
Where can I find additional details, specifications and documents for a PRASC1-16F-BBR00?
Additional datasheets, footprints and schematics for PRASC1-16F-BBR00 are listed on our Part Details page. You can also find images and similar parts to PRASC1-16F-BBR00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRASC1-16F-BBR00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRASC1-16F-BBR00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRASC1-16F-BBR00 fall under?
The PRASC1-16F-BBR00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRASC1-16F-BBR00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRASC1-16F-BBR00 you can contact the distributor directly for product support, shipping queries etc.
Is the PRASC1-16F-BBR00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRASC1-16F-BBR00 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for PRASC1-16F-BBR00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRASC1-16F-BBR00 often in real-time on the comparison pages.
What if I can't find stock of PRASC1-16F-BBR00?
You can fill out our help required form which you can use to request a quote for PRASC1-16F-BBR00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.