Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Prasb2-16F-Bbr00=Power Rocker |Alcoswitch Te Connectivity PRASB2-16F-BBR00 | Newark Electronics |
Rocker Switches SPST 16A ONOFF BK QC ROCKER | Rapid Electronics |
Switch Rocker ON OFF SPST Faston Curved Rocker 16A 250VAC 372.85VA >100000Cycle Tray | Avnet America |
Where can I find additional details, specifications and documents for a PRASB2-16F-BBR00?
Additional datasheets, footprints and schematics for PRASB2-16F-BBR00 are listed on our Part Details page. You can also find images and similar parts to PRASB2-16F-BBR00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRASB2-16F-BBR00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRASB2-16F-BBR00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRASB2-16F-BBR00 fall under?
The PRASB2-16F-BBR00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PRASB2-16F-BBR00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRASB2-16F-BBR00 you can contact the distributor directly for product support, shipping queries etc.
Is the PRASB2-16F-BBR00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRASB2-16F-BBR00 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for PRASB2-16F-BBR00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRASB2-16F-BBR00 often in real-time on the comparison pages.
What if I can't find stock of PRASB2-16F-BBR00?
You can fill out our help required form which you can use to request a quote for PRASB2-16F-BBR00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.