Status: | Unknown |
---|---|
Series: | PRA Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | PRA Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0603 [1608 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 35V |
Power Rating per Element | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Power Rating | 100mW |
Ratio Tolerance + | 0.05 |
Ratio Tolerance - | 0.05 |
Resistance R1 | 10kohm |
Resistor Element Material | Thin Film |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 10ppm/°C |
Temperature Coeff. - | 2ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
RESISTOR ARRAY, HIGH PRECISION | Farnell |
Resistor Array, High Precision | Newark Electronics |
Resistor, Network, 10 kOhm, ± 0.1%, 400 mW, 4 Resistors, Isolated, SMD, Convex, Surface Mount, Thin Film | Avnet America |
Vishay Fixed Resistor Network 10kOhm 0.1 % | Distrelec |
Resistor, Network, 10 kOhm, ? 0.1%, 400 mW, 4 Resistors, Isolated, SMD, Convex, Surface Mount, Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a PRA100I4-10KBWNT?
Additional datasheets, footprints and schematics for PRA100I4-10KBWNT are listed on our Part Details page. You can also find images and similar parts to PRA100I4-10KBWNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRA100I4-10KBWNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRA100I4-10KBWNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRA100I4-10KBWNT fall under?
The PRA100I4-10KBWNT is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to PRA100I4-10KBWNT when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRA100I4-10KBWNT you can contact the distributor directly for product support, shipping queries etc.
Is the PRA100I4-10KBWNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRA100I4-10KBWNT have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and Distrelec have stock available or on a lead time for PRA100I4-10KBWNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRA100I4-10KBWNT often in real-time on the comparison pages.
What if I can't find stock of PRA100I4-10KBWNT?
You can fill out our help required form which you can use to request a quote for PRA100I4-10KBWNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.