Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | - |
Connector Body Material | PSU (Polysulphone) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Receptacle |
Circular Connector, 1P Series, Receptacle, 5, Socket, Through Hole, Pcb Rohs Compliant: Yes |Redel PPG.M0.5GG.N | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 5POS, PCB | Farnell |
Where can I find additional details, specifications and documents for a PPG.M0.5GG.N?
Additional datasheets, footprints and schematics for PPG.M0.5GG.N are listed on our Part Details page. You can also find images and similar parts to PPG.M0.5GG.N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPG.M0.5GG.N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPG.M0.5GG.N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPG.M0.5GG.N fall under?
The PPG.M0.5GG.N is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PPG.M0.5GG.N when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPG.M0.5GG.N you can contact the distributor directly for product support, shipping queries etc.
Is the PPG.M0.5GG.N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPG.M0.5GG.N have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Sager have stock available or on a lead time for PPG.M0.5GG.N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPG.M0.5GG.N often in real-time on the comparison pages.
What if I can't find stock of PPG.M0.5GG.N?
You can fill out our help required form which you can use to request a quote for PPG.M0.5GG.N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.