PP001467 Cable by Multicomp

FIBERGLASS SLEEVING WHITE 50M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$117.68

Distributor Stock
Logo for Farnell
Farnell
from US$117.68
21
in stock
Buy Now
Logo for element14
element14
from US$135.53
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$167.41
-
Buy Now

Specifications

Sleeving / Tubing Type Insulating
Sleeving Material Fibreglass / Silicone
Sleeving Colour White
Internal Diameter 15mm
Length - Metric 50m
Length - Imperial 164ft
Product Range -
SVHC No SVHC (15-Jan-2018)


PP001467 Cable Management by Multicomp Pro

FIBERGLASS SLEEVING, WHITE, 50M

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Sleeving / Tubing Type Insulating
Sleeving Material Fibreglass / Silicone
Sleeving Colour White
Internal Diameter 15mm
Length - Metric 50m
Length - Imperial 164ft
RoHS Compliant Yes

Alternative Descriptions

Fiberglass Sleeving, White, 50M | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP001467?

Additional datasheets, footprints and schematics for PP001467 are listed on our Part Details page. You can also find images and similar parts to PP001467 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP001467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001467 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP001467 fall under?

The PP001467 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to PP001467 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP001467 you can contact the distributor directly for product support, shipping queries etc.

Is the PP001467 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP001467 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP001467.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP001467 often in real-time on the comparison pages.

What if I can't find stock of PP001467?

You can fill out our help required form which you can use to request a quote for PP001467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay