Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Fire-proof |
---|---|
Sleeving Material | Fibreglass / Silicone |
Sleeving Colour | Red |
Internal Diameter | 12mm |
Length - Metric | 100m |
Length - Imperial | 328ft |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Fire-proof |
---|---|
Sleeving Material | Fibreglass / Silicone |
Sleeving Colour | Red |
Internal Diameter | 12mm |
Length - Metric | 100m |
Length - Imperial | 328ft |
RoHS Compliant | Yes |
Fire-Proof Sleeving, Fibreglass, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001430?
Additional datasheets, footprints and schematics for PP001430 are listed on our Part Details page. You can also find images and similar parts to PP001430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001430 fall under?
The PP001430 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001430 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001430 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001430 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for PP001430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001430 often in real-time on the comparison pages.
What if I can't find stock of PP001430?
You can fill out our help required form which you can use to request a quote for PP001430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.