Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Shielding |
---|---|
Sleeving Material | Copper Foil / PET |
Sleeving Colour | Tin |
Internal Diameter | 12mm |
Length - Metric | 200m |
Length - Imperial | 656ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Shielding |
---|---|
Sleeving Material | Copper Foil / PET |
Sleeving Colour | Tin |
Internal Diameter | 12mm |
Length - Metric | 200m |
Length - Imperial | 656ft |
Flat Width | 8mm |
RoHS Compliant | Yes |
Copper Foil Shielding, Tin, 200M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001412?
Additional datasheets, footprints and schematics for PP001412 are listed on our Part Details page. You can also find images and similar parts to PP001412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001412 fall under?
The PP001412 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001412 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001412 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001412 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP001412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001412 often in real-time on the comparison pages.
What if I can't find stock of PP001412?
You can fill out our help required form which you can use to request a quote for PP001412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.