Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
398
in stock
|
Buy Now |
Sleeving / Tubing Type | Zipper Wrap |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 25mm |
Length - Metric | 1m |
Length - Imperial | 3.28ft |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Width | 88mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Zipper Wrap |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 25mm |
Length - Metric | 1m |
Length - Imperial | 3.28ft |
RoHS Compliant | Yes |
Woven Multifiliment Zipper Cable Wrap, Pe, Blk, 1 M, 3.28 Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001376?
Additional datasheets, footprints and schematics for PP001376 are listed on our Part Details page. You can also find images and similar parts to PP001376 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001376 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001376 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001376 fall under?
The PP001376 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001376 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001376 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001376 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001376 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PP001376.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001376 often in real-time on the comparison pages.
What if I can't find stock of PP001376?
You can fill out our help required form which you can use to request a quote for PP001376 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.