Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.88
|
No stock
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper |
Sleeving Colour | Silver |
Internal Diameter | - |
Length - Metric | 25m |
Length - Imperial | 82ft |
Product Range | - |
Accessory Type | Braid |
Approval Category | BS EN 13602 |
Body Material | Copper |
Colour | Silver |
Conductor Area CSA | 2.26mm² |
Conductor Make-up | 128 / 0.15mm |
Current Rating | 30A |
External Width | 5mm |
Flexing Temperature Max | 150°C |
For Use With | Earth Bonding Straps |
Lead Length | 25m |
Length | 25m |
Material Thickness | 1mm |
No. of Max Strands x Strand Size | 128 x 0.15mm |
Primary Conductor Resistance | 7.83Mohm-m |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
WIRE BRAID, COPPER BONDING, 30A, 25M | Farnell |
Where can I find additional details, specifications and documents for a PP-FB-30A?
Additional datasheets, footprints and schematics for PP-FB-30A are listed on our Part Details page. You can also find images and similar parts to PP-FB-30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP-FB-30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP-FB-30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP-FB-30A fall under?
The PP-FB-30A is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP-FB-30A when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP-FB-30A you can contact the distributor directly for product support, shipping queries etc.
Is the PP-FB-30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP-FB-30A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PP-FB-30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP-FB-30A often in real-time on the comparison pages.
What if I can't find stock of PP-FB-30A?
You can fill out our help required form which you can use to request a quote for PP-FB-30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.