Status: | Active |
---|---|
Series: | PN2907A (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0357
Pb-Free Packages are Available |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | PN2907A (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor, Bipol, Pnp, -60V, To-226Aa-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -60V, TO-226AA-3 | element14 |
Transistor GP BJT PNP 60V 0.8A 3-Pin TO-92 T/R | Avnet America |
Transistor, Fairchild, PN2907ATF | RS |
PN2907A Series 60 V 800 mA Through Hole PNP General Purpose Transistor - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a PN2907ATF?
Additional datasheets, footprints and schematics for PN2907ATF are listed on our Part Details page. You can also find images and similar parts to PN2907ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN2907ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN2907ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN2907ATF fall under?
The PN2907ATF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN2907ATF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN2907ATF you can contact the distributor directly for product support, shipping queries etc.
Is the PN2907ATF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PN2907ATF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for PN2907ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN2907ATF often in real-time on the comparison pages.
What if I can't find stock of PN2907ATF?
You can fill out our help required form which you can use to request a quote for PN2907ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.